TE Connectivity Connector Strain Relief 205402-5

Description
Body Features Primary Product Color : Blue Primary Product Material : Flurosilicone Contact Features Compatible With Contact Size : 5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 58C Sealable : No Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Primary Product Material : Flurosilicone Contact Features Compatible With Contact Size : 5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 58C Sealable : No Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 205402-5 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
205402-5
Connector Strain Relief 205402-5
Body Features Primary Product Color : Blue Primary Product Material : Flurosilicone Contact Features Compatible With Contact Size : 5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 58C Sealable : No Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : Flurosilicone

Contact Features


  • Compatible With Contact Size : 5

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With RF Cable Type : RG 58C
  • Sealable : No
  • Strain Relief Accessory Type : Boot

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 205402-5
Product Name Connector Strain Relief
Material Flurosilicone
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 329461 - TE Connectivity
Specs
Material Copper, Brass
View Details
Connector Strain Relief - 201845-2 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details