TE Connectivity Strain Relief Cover, 10Way, Nylon; Accessory Type Amp Te Connectivity 1-643077-0

Description
STRAIN RELIEF COVER, 10WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:10Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF COVER, 10WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:10Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cover, 10Way, Nylon; Accessory Type Amp Te Connectivity - 97C5745 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cover, 10Way, Nylon; Accessory Type Amp Te Connectivity
97C5745
Strain Relief Cover, 10Way, Nylon; Accessory Type Amp Te Connectivity 97C5745
STRAIN RELIEF COVER, 10WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:10Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes

STRAIN RELIEF COVER, 10WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:10Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97C5745
Product Name Strain Relief Cover, 10Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70075267 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details
Connector Strain Relief - 1-206062-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824660 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details