TE Connectivity Connector Strain Relief 182928-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.5 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.5 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 182928-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
182928-1
Connector Strain Relief 182928-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.5 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 11.5 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Thread Size : 5/8-24 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 11
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Cable Clips & Clamps - 4526629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
4526629
Cable Clips & Clamps 4526629
TE Connectivity 182928-1 Cable Clamp

TE Connectivity 182928-1 Cable Clamp

Supplier's Site
Cable Clips & Clamps - 1355018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
1355018
Cable Clips & Clamps 1355018
TE Connectivity 182928-1 Cable Clamp

TE Connectivity 182928-1 Cable Clamp

Supplier's Site
Circular Cable Clamp, Straight, Sz 11, Plastic; Connector Shell Size Amp Te Connectivity - 89C2073 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Straight, Sz 11, Plastic; Connector Shell Size Amp Te Connectivity
89C2073
Circular Cable Clamp, Straight, Sz 11, Plastic; Connector Shell Size Amp Te Connectivity 89C2073
CIRCULAR CABLE CLAMP, STRAIGHT, SZ 11, PLASTIC; Connector Shell Size:11; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:CPC Circular Plastic Connectors RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, STRAIGHT, SZ 11, PLASTIC; Connector Shell Size:11; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:CPC Circular Plastic Connectors RoHS Compliant: Yes

Supplier's Site
Circular Connector Clamp, Straight, Large, Cpc Series, 11, Thermoplastic, 11.51 Mm Rohs Compliant Amp Te Connectivity - 52R4024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Large, Cpc Series, 11, Thermoplastic, 11.51 Mm Rohs Compliant Amp Te Connectivity
52R4024
Circular Connector Clamp, Straight, Large, Cpc Series, 11, Thermoplastic, 11.51 Mm Rohs Compliant Amp Te Connectivity 52R4024
Circular Connector Clamp, Straight, Large, CPC Series, 11, Thermoplastic, 11.51 mm RoHS Compliant: Yes

Circular Connector Clamp, Straight, Large, CPC Series, 11, Thermoplastic, 11.51 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Strain Reliefs Wire and Cable Clips Strain Reliefs
Product Number 182928-1 4526629 89C2073
Product Name Connector Strain Relief Cable Clips & Clamps Circular Cable Clamp, Straight, Sz 11, Plastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic Plastic
Unlock Full Specs
to access all available technical data