TE Connectivity Strain Relief, 24Way, Nylon; Accessory Type Amp Te Connectivity 350524-1

Description
STRAIN RELIEF, 24WAY, NYLON; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:24Position s; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series; No. of Contacts:24ContactsR oHS Compliant: Yes
Description
STRAIN RELIEF, 24WAY, NYLON; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:24Position s; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series; No. of Contacts:24ContactsR oHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 24Way, Nylon; Accessory Type Amp Te Connectivity - 92F9102 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 24Way, Nylon; Accessory Type Amp Te Connectivity
92F9102
Strain Relief, 24Way, Nylon; Accessory Type Amp Te Connectivity 92F9102
STRAIN RELIEF, 24WAY, NYLON; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:24Position s; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series; No. of Contacts:24ContactsR oHS Compliant: Yes

STRAIN RELIEF, 24WAY, NYLON; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:24Positions; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series; No. of Contacts:24ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F9102
Product Name Strain Relief, 24Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824060 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074537 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details