TE Connectivity Connector Strain Relief 329041

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 6.63 MM  [.261 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 6.63 MM  [.261 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 329041 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
329041
Connector Strain Relief 329041
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 6.63 MM  [.261 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Silver

Dimensions


  • Compatible Insulation Diameter Range : 6.63 MM  [.261 INCH ]

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 329041
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350376-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 1-5207908-0 - TE Connectivity
Specs
Material Polypropylene
View Details
Connector Strain Relief - 2-2308349-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details