TE Connectivity Connector Strain Relief 520432-1

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 4 Dimensions Compatible Cable Diameter Range : 3.73 - 4.42 MM  [.147 - .174 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 4 Dimensions Compatible Cable Diameter Range : 3.73 - 4.42 MM  [.147 - .174 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 520432-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
520432-1
Connector Strain Relief 520432-1
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 4 Dimensions Compatible Cable Diameter Range : 3.73 - 4.42 MM  [.147 - .174 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin

Configuration Features


  • Number of Positions : 4

Dimensions


  • Compatible Cable Diameter Range : 3.73 - 4.42 MM  [.147 - .174 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 520432-1
Product Name Connector Strain Relief
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747099-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 3-747579-6 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details