TE Connectivity Connector Strain Relief 173212-4

Description
Body Features Primary Product Material : Soft Copper Dimensions Compatible Cable Diameter Range : 7.9 - 9.1 MM  [.31 - .36 INCH ] Operation/Applicatio n Shielded : Yes Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Soft Copper Dimensions Compatible Cable Diameter Range : 7.9 - 9.1 MM  [.31 - .36 INCH ] Operation/Applicatio n Shielded : Yes Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 173212-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
173212-4
Connector Strain Relief 173212-4
Body Features Primary Product Material : Soft Copper Dimensions Compatible Cable Diameter Range : 7.9 - 9.1 MM  [.31 - .36 INCH ] Operation/Applicatio n Shielded : Yes Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Material : Soft Copper

Dimensions


  • Compatible Cable Diameter Range : 7.9 - 9.1 MM  [.31 - .36 INCH ]

Operation/Application


  • Shielded : Yes

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 173212-4
Product Name Connector Strain Relief
Material Soft Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206322-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 5747100-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 1811981-1 - TE Connectivity
Specs
Material Self Lubricating Silicon
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Connector Strain Relief - 329041 - TE Connectivity
Specs
Material Copper Alloy
View Details