TE Connectivity Connector Strain Relief 1-206062-6

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-206062-6 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-206062-6
Connector Strain Relief 1-206062-6
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Cable Entry Diameter : 8.36 MM  [.329 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 5/8-24 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 11
  • Shielded : No

Packaging Features


  • Packaging Method : Individual
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Circular Cable Clamp, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity - 86K8556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity
86K8556
Circular Cable Clamp, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity 86K8556
CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:CPC Series Circular Plastic Connectors RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:CPC Series Circular Plastic Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Clamp, Straight, Cpc Series, 11, Thermoplastic, 8.36 Mm Rohs Compliant Amp Te Connectivity - 98K4862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Cpc Series, 11, Thermoplastic, 8.36 Mm Rohs Compliant Amp Te Connectivity
98K4862
Circular Connector Clamp, Straight, Cpc Series, 11, Thermoplastic, 8.36 Mm Rohs Compliant Amp Te Connectivity 98K4862
Circular Connector Clamp, Straight, CPC Series, 11, Thermoplastic, 8.36 mm RoHS Compliant: Yes

Circular Connector Clamp, Straight, CPC Series, 11, Thermoplastic, 8.36 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 1-206062-6 86K8556
Product Name Connector Strain Relief Circular Cable Clamp, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 554725-5 - TE Connectivity
Specs
Material Copper Alloy
Length 0.4000 inch (10.16 mm)
View Details
Connector Strain Relief - 182652-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers
Connector Strain Relief - 200730-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.73 inch (44.04 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details