TE Connectivity Connector Strain Relief T3033322950-000

Description
Body Features Primary Product Material : Brass Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3033322950-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3033322950-000
Connector Strain Relief T3033322950-000
Body Features Primary Product Material : Brass Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass

Product Type Features


  • Strain Relief Accessory Type : Cable Gland

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3033322950-000
Product Name Connector Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 207490-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 2-350376-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details