TE Connectivity Connector Contacts 102128-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Thickness (MICIN) : 50 - 158 Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 236.823 - 789.41 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Thickness (MICIN) : 50 - 158 Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 236.823 - 789.41 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 102128-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
102128-1
Connector Contacts 102128-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Thickness (MICIN) : 50 - 158 Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 236.823 - 789.41 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Gold Flash
  • Wire Contact Termination Area Plating Thickness (MICIN) : 50 - 158

Dimensions


  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 236.823 - 789.41

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Applied Pressure : High

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
General Terminal - 102128-1 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
102128-1
General Terminal 102128-1
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Contact; Mod V; 26-22 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC; 0.061 in. - 70085465 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; Mod V; 26-22 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC; 0.061 in.
70085465
Contact; Mod V; 26-22 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC; 0.061 in. 70085465
Receptacle Assembly, 2 A Contact Current Rating, 5000 Megohms Insulation Resistance 12 Milliohms termination resistance 6 Types of Plating: 1. 30 Gold Duplex 2. 15 Gold Duplex 3. 30 Sel. Gold/Nickel A 4. 15 Gold Select/Nickel 5. Br. Tin-Lead/Nickel A 6. Br. Tin-Lead/Nickel B

Receptacle Assembly, 2 A Contact Current Rating, 5000 Megohms Insulation Resistance

  • 12 Milliohms termination resistance
    6 Types of Plating:
    1. 30 Gold Duplex
    2. 15 Gold Duplex
    3. 30 Sel. Gold/Nickel A
    4. 15 Gold Select/Nickel
    5. Br. Tin-Lead/Nickel A
    6. Br. Tin-Lead/Nickel B
Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 102128-1 102128-1 70085465
Product Name Connector Contacts General Terminal Contact; Mod V; 26-22 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC; 0.061 in.
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details