TE Connectivity Heavy Duty Insert, Plug, 3Pos, 1.2A; Product Range Te Connectivity T2115032101-000

Description
HEAVY DUTY INSERT, PLUG, 3POS, 1.2A; Product Range:HD Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 3POS, 1.2A; Product Range:HD Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 3Pos, 1.2A; Product Range Te Connectivity - 36AJ5269 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 3Pos, 1.2A; Product Range Te Connectivity
36AJ5269
Heavy Duty Insert, Plug, 3Pos, 1.2A; Product Range Te Connectivity 36AJ5269
HEAVY DUTY INSERT, PLUG, 3POS, 1.2A; Product Range:HD Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 3POS, 1.2A; Product Range:HD Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 36AJ5269
Product Name Heavy Duty Insert, Plug, 3Pos, 1.2A; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mech, Hand Tight W/Shoulder 17.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread Standard
View Details
100PCS Black Surfboard Vent Plug,Surfing Board Breathers(1) - MIV-12BASEB - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5
View Details