Petersen Products Co. Pipe Plug, Mech, Hand Tight W/Shoulder 17.75"-18.25" Dia 142-018

Description
By-Pass Standard Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 18.25" (464mm) Dia. Min 17.75" (451mm) Dia., Top Plate, OD 18.5" (470mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion System Wing Nut Shipping Wt. 8 Lb (3.63 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote
Description
By-Pass Standard Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 18.25" (464mm) Dia. Min 17.75" (451mm) Dia., Top Plate, OD 18.5" (470mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion System Wing Nut Shipping Wt. 8 Lb (3.63 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hand Tight W/Shoulder 17.75
Fredonia, WI, United States
Pipe Plug, Mech, Hand Tight W/Shoulder 17.75"-18.25" Dia
142-018
Pipe Plug, Mech, Hand Tight W/Shoulder 17.75"-18.25" Dia 142-018
By-Pass Standard Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 18.25" (464mm) Dia. Min 17.75" (451mm) Dia., Top Plate, OD 18.5" (470mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion System Wing Nut Shipping Wt. 8 Lb (3.63 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)

By-Pass Standard
Country of Origin USA
Depth in Pipe 3" (76mm)
Dia. Max 18.25" (464mm)
Dia. Min 17.75" (451mm)
Dia., Top Plate, OD 18.5" (470mm)
Material, Hardware Brass and Stainless Steel
Material, Seal Polyisoprene
Pipeline Max PSI 5 psi (0.34 bar)
Sage Subcategory Number W1420
Seal Expansion System Wing Nut
Shipping Wt. 8 Lb (3.63 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140 F (60 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 142-018
Product Name Pipe Plug, Mech, Hand Tight W/Shoulder 17.75"-18.25" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Snap Tite, Rubber, Ss, 3/4
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread None
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End 48
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Hand Tight, Nylon 4.8-5.3
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mechanical, Well Monitoring, 3.8
Specs
Shape / Application Round
NPT Thread None
View Details