TE Connectivity RJ45 Connectors 1903526-1

Description
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 Port Configuration : Single Port Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Polycarbonate, Nylon Industry Standards IP Rating : IP20 Performance Category : Cat 5 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 Port Configuration : Single Port Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Polycarbonate, Nylon Industry Standards IP Rating : IP20 Performance Category : Cat 5 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1903526-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1903526-1
RJ45 Connectors 1903526-1
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 Port Configuration : Single Port Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Polycarbonate, Nylon Industry Standards IP Rating : IP20 Performance Category : Cat 5 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • Port Configuration : Single Port

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Housing Material : Polycarbonate, Nylon

Industry Standards


  • IP Rating : IP20
  • Performance Category : Cat 5

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1903526-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1903526-1
Modular Connectors / Ethernet Connectors 1903526-1
IE RJ45 CONNECTOR IP20 4POS 180DEG

IE RJ45 CONNECTOR IP20 4POS 180DEG

Buy Now
Connectors Modular, MJ/RJ Std Plugs & Jacks - 1903526-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
1903526-1
Connectors Modular, MJ/RJ Std Plugs & Jacks 1903526-1
IE RJ45 CONNECTOR IP20 4P 180DEG

IE RJ45 CONNECTOR IP20 4P 180DEG

Buy Now
Modular Connectors / Ethernet Connectors - 1903526-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1903526-1
Modular Connectors / Ethernet Connectors 1903526-1
Modular Connectors / Ethernet Connectors IP20 Plug Kit 4 Pos

Modular Connectors / Ethernet Connectors IP20 Plug Kit 4 Pos

Buy Now Datasheet
Ie Rj45 Connector Ip20 4Pos 180Deg Te Connectivity - 74M8558 - Newark, An Avnet Company
Chicago, IL, United States
Ie Rj45 Connector Ip20 4Pos 180Deg Te Connectivity
74M8558
Ie Rj45 Connector Ip20 4Pos 180Deg Te Connectivity 74M8558
IE RJ45 CONNECTOR IP20 4POS 180DEG

IE RJ45 CONNECTOR IP20 4POS 180DEG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1903526-1 1903526-1 1903526-1 1903526-1 74M8558
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Connectors Modular, MJ/RJ Std Plugs & Jacks Modular Connectors / Ethernet Connectors Ie Rj45 Connector Ip20 4Pos 180Deg Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Cable
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products