TE Connectivity Combo Jacks 1909119-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shell Plating Material : Brass Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8, 4 Number of PCB Ground Tabs : 4 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shell Plating Material : Brass Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8, 4 Number of PCB Ground Tabs : 4 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 1909119-1 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
1909119-1
Combo Jacks 1909119-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shell Plating Material : Brass Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8, 4 Number of PCB Ground Tabs : 4 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shell Plating Material : Brass
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 8, 4
  • Number of PCB Ground Tabs : 4
  • Number of Positions : 8, 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1, 1.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Housing Features


  • Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ]
  • Housing Color : Black
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 over Single USB
  • Modular Jacks & Plugs Products : Combo Jacks

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1909119-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1909119-1
Modular Connectors / Ethernet Connectors 1909119-1
VAO, MODULAR JACK, RJ45+USBx1F, W/O LED

VAO, MODULAR JACK, RJ45+USBx1F, W/O LED

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 1909119-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
1909119-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 1909119-1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right)

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right)

Buy Now Datasheet
Vao, Modular Jack, Rj45+Usbx1F, W/o Led Te Connectivity - 98X0189 - Newark, An Avnet Company
Chicago, IL, United States
Vao, Modular Jack, Rj45+Usbx1F, W/o Led Te Connectivity
98X0189
Vao, Modular Jack, Rj45+Usbx1F, W/o Led Te Connectivity 98X0189
VAO, MODULAR JACK, RJ45+USBx1F, W/O LED

VAO, MODULAR JACK, RJ45+USBx1F, W/O LED

Supplier's Site
Modular Connectors / Ethernet Connectors - 1909119-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1909119-1
Modular Connectors / Ethernet Connectors 1909119-1
Modular Connectors / Ethernet Connectors RJ45+USBx1F VAO MOD JACK W/O LED

Modular Connectors / Ethernet Connectors RJ45+USBx1F VAO MOD JACK W/O LED

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1909119-1 1909119-1 1909119-1-ND 98X0189 1909119-1
Product Name Combo Jacks Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Vao, Modular Jack, Rj45+Usbx1F, W/o Led Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack with USB A Modular Connector and RJ Connector; USB Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data