TE Connectivity Heavy Duty Module, Plug, 32Pos, 2.2A; Product Range Te Connectivity T2111322101-001

Description
HEAVY DUTY MODULE, PLUG, 32POS, 2.2A; Product Range:-; Heavy Duty Connector Type:Module; No. of Contacts:32 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 32POS, 2.2A; Product Range:-; Heavy Duty Connector Type:Module; No. of Contacts:32 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 32Pos, 2.2A; Product Range Te Connectivity - 06AK9882 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 32Pos, 2.2A; Product Range Te Connectivity
06AK9882
Heavy Duty Module, Plug, 32Pos, 2.2A; Product Range Te Connectivity 06AK9882
HEAVY DUTY MODULE, PLUG, 32POS, 2.2A; Product Range:-; Heavy Duty Connector Type:Module; No. of Contacts:32 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 32POS, 2.2A; Product Range:-; Heavy Duty Connector Type:Module; No. of Contacts:32 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 06AK9882
Product Name Heavy Duty Module, Plug, 32Pos, 2.2A; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mech, Hand Tight W/Shoulder 17.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread Standard
View Details
M20x1.5 Stainless Steel 316 Vent Plug - MIV-20MSUS - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Steel - Stainless; Stainless Steel
NPT Thread 1 1/2" NPT; M20x1.5
View Details