TE Connectivity Heavy Duty Insert, Rcpt, 2Pos, 14Awg; Product Range Te Connectivity T2111027201-701

Description
HEAVY DUTY INSERT, RCPT, 2POS, 14AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 2POS, 14AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 2Pos, 14Awg; Product Range Te Connectivity - 62AC1359 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 2Pos, 14Awg; Product Range Te Connectivity
62AC1359
Heavy Duty Insert, Rcpt, 2Pos, 14Awg; Product Range Te Connectivity 62AC1359
HEAVY DUTY INSERT, RCPT, 2POS, 14AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 2POS, 14AWG; Product Range:HMN Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1359
Product Name Heavy Duty Insert, Rcpt, 2Pos, 14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 9.5
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details
Powertrain Pressure Relief Vents with Dual Mounting Options: Direct-Fit or Tube-Mount - MIV-PTV-7.9 - Shenzhen Milvent Technology Co., Limited
Specs
Features Vented
Material Nylon; Plastic housing (PA / Nylon typical)
View Details