TE Connectivity Heavy Duty Insert, Plug, 40+Pe, 12Awg; Product Range Te Connectivity T2050402101-007

Description
HEAVY DUTY INSERT, PLUG, 40+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:41Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 40+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:41Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 40+Pe, 12Awg; Product Range Te Connectivity - 62AC1329 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 40+Pe, 12Awg; Product Range Te Connectivity
62AC1329
Heavy Duty Insert, Plug, 40+Pe, 12Awg; Product Range Te Connectivity 62AC1329
HEAVY DUTY INSERT, PLUG, 40+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:41Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 40+PE, 12AWG; Product Range:HEEE Series; No. of Contacts:41Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62AC1329
Product Name Heavy Duty Insert, Plug, 40+Pe, 12Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
125 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 1/8" NPT; 0.125 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details