TE Connectivity Heavy Duty Insert, Rcpt, 42+Pe, 14Awg; Product Range Te Connectivity T2030422201-000

Description
HEAVY DUTY INSERT, RCPT, 42+PE, 14AWG; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 42+PE, 14AWG; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 42+Pe, 14Awg; Product Range Te Connectivity - 72AC6797 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 42+Pe, 14Awg; Product Range Te Connectivity
72AC6797
Heavy Duty Insert, Rcpt, 42+Pe, 14Awg; Product Range Te Connectivity 72AC6797
HEAVY DUTY INSERT, RCPT, 42+PE, 14AWG; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 42+PE, 14AWG; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC6797
Product Name Heavy Duty Insert, Rcpt, 42+Pe, 14Awg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8659818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details