TE Connectivity Automotive Connector Caps & Covers 1011-229-0205

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1011-229-0205 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1011-229-0205
Automotive Connector Caps & Covers 1011-229-0205
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : Nylon 6/6

Configuration Features


  • Number of Positions : 2

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Backshell

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1011-229-0205
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827337P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details
D Sub Backshells - 6809131P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details