TE Connectivity Rectangular Connector Hoods & Bases T1862242225-000

Description
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : 2xM25 Product Type Features Hood & Base Connector Product Type : Base Housing
Request a Quote
Description
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : 2xM25 Product Type Features Hood & Base Connector Product Type : Base Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1862242225-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1862242225-000
Rectangular Connector Hoods & Bases T1862242225-000
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : 2xM25 Product Type Features Hood & Base Connector Product Type : Base Housing

Body Features


  • Cable Entry Location : Side

Mechanical Attachment


  • Thread Size : 2xM25

Product Type Features


  • Hood & Base Connector Product Type : Base Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1862242225-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details