TE Connectivity Automotive Connector Caps & Covers 1452389-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 96 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 96 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1452389-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1452389-1
Automotive Connector Caps & Covers 1452389-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 96 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 96

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1452389-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827331 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Zinc
View Details