TE Connectivity Connectors, Interconnects - D-Sub Connectors STM037C8N

Description
Win Source Part Number: 1314995-STM037C8N Category: Connectors, Interconnects>D-Sub Connectors Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: STM037 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1314995-STM037C8N Category: Connectors, Interconnects>D-Sub Connectors Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: STM037 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1314995-STM037C8N - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1314995-STM037C8N
Connectors, Interconnects - D-Sub Connectors 1314995-STM037C8N
Win Source Part Number: 1314995-STM037C8N Category: Connectors, Interconnects>D-Sub Connectors Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: STM037 RoHS Status: RoHS non-compliant

Win Source Part Number: 1314995-STM037C8N
Category: Connectors, Interconnects>D-Sub Connectors
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: STM037
RoHS Status: RoHS non-compliant

Buy Now
Stm037C8N = Thru-Hole Rohs Compliant Nanonics - Te Connectivity - 08H4799 - Newark, An Avnet Company
Chicago, IL, United States
Stm037C8N = Thru-Hole Rohs Compliant Nanonics - Te Connectivity
08H4799
Stm037C8N = Thru-Hole Rohs Compliant Nanonics - Te Connectivity 08H4799
STM037C8N = THRU-HOLE ROHS COMPLIANT: NO

STM037C8N = THRU-HOLE ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1314995-STM037C8N 08H4799
Product Name Connectors, Interconnects - D-Sub Connectors Stm037C8N = Thru-Hole Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details