TE Connectivity Stl015M6Cn = Thru-Hole Rohs Compliant Nanonics - Te Connectivity STL015M6CN

Description
STL015M6CN = THRU-HOLE ROHS COMPLIANT: NO
Description
STL015M6CN = THRU-HOLE ROHS COMPLIANT: NO
Datasheet
Datasheet Summary
Powered by GS/AI

The STL015M6CN is a Dualobe receptacle designed for horizontal mounting with a 90-degree thru-hole termination. It features two rows and accommodates 15 positions. The product is constructed with a liquid crystal polymer (LCP) material and has a tin/lead leadframe. It is equipped with a mounting screw size of 1.0 x 0.200 inches and includes two standoffs, with threading compatible for 1.0 jackscrews. This component is suitable for applications requiring reliable connectivity in compact spaces.

Datasheet Summary
Powered by GS/AI

The STL015M6CN is a Dualobe receptacle designed for horizontal mounting with a 90-degree thru-hole termination. It features two rows and accommodates 15 positions. The product is constructed with a liquid crystal polymer (LCP) material and has a tin/lead leadframe. It is equipped with a mounting screw size of 1.0 x 0.200 inches and includes two standoffs, with threading compatible for 1.0 jackscrews. This component is suitable for applications requiring reliable connectivity in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Stl015M6Cn = Thru-Hole Rohs Compliant Nanonics - Te Connectivity - 08H4370 - Newark, An Avnet Company
Chicago, IL, United States
Stl015M6Cn = Thru-Hole Rohs Compliant Nanonics - Te Connectivity
08H4370
Stl015M6Cn = Thru-Hole Rohs Compliant Nanonics - Te Connectivity 08H4370
STL015M6CN = THRU-HOLE ROHS COMPLIANT: NO

STL015M6CN = THRU-HOLE ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4370
Product Name Stl015M6Cn = Thru-Hole Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Minitek ® Pwr 3.0 BMI - 10144754-0611LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers