The 108G1 is a panel mount hardware kit for the SBS® X-75A sealed connector series, including a panel mount gasket and mounting O-rings to ensure environmental sealing in industrial, commercial, and outdoor applications. It supports the IP68 rating and is designed for use with connectors rated for up to 140A and 600V AC/DC, operating from -20°C to 105°C.
SBSX-75A PANEL MOUNT HARDWARE KIT
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 108G1 |
| Product Name | SBSX-75A PANEL MOUNT HARDWARE KIT |
| Mounting | Panel Mount |