SCHURTER Inc Mga-A Fuse Ff 1A Schurter 3-103-108

Description
MGA-A Fuse FF 1A
Description
MGA-A Fuse FF 1A

Suppliers

Company
Product
Description
Supplier Links
Mga-A Fuse Ff 1A Schurter - 82AC4910 - Newark, An Avnet Company
Chicago, IL, United States
Mga-A Fuse Ff 1A Schurter
82AC4910
Mga-A Fuse Ff 1A Schurter 82AC4910
MGA-A Fuse FF 1A

MGA-A Fuse FF 1A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4910
Product Name Mga-A Fuse Ff 1A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N (M) St. Connector for RG174 Cable - ET-NMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details