Sensata Technologies Solid State Relays 84134850

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1204-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1204-ND
Solid State Relays 646-1204-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 10A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0416 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0416
Solid State Relay, 10A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0416
SOLID STATE RELAY, 10A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134850
Solid State Relays - Industrial Mount 84134850
Solid State Relays - Industrial Mount 10A/200Vdc DC In FET

Solid State Relays - Industrial Mount 10A/200Vdc DC In FET

Buy Now Datasheet
Relays - Solid State Relays - 84134850 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134850
Relays - Solid State Relays 84134850
SSR RELAY SPST-NO 10A 1-200V

SSR RELAY SPST-NO 10A 1-200V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1204-ND 02P0416 84134850 84134850
Product Name Solid State Relays Solid State Relay, 10A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details