TE Connectivity Ssm009Pc2Dc010N = Wdualobe Rohs Compliant Nanonics - Te Connectivity SSM009PC2DC010N

Description
SSM009PC2DC010N = WDUALOBE ROHS COMPLIANT: YES
Description
SSM009PC2DC010N = WDUALOBE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SSM009PC2DC010N is a Dualobe connector featuring 9 positions and a plug design. It utilizes 30 AWG 7 strand wire, which is color coded with PTFE insulation. The connector measures 10 inches in length and includes 1.0 captive jackscrews for secure attachment. This product is compliant with RoHS standards, making it suitable for environmentally conscious applications. Its robust construction and specific design make it ideal for various electronic projects requiring reliable connectivity.

Datasheet Summary
Powered by GS/AI

The SSM009PC2DC010N is a Dualobe connector featuring 9 positions and a plug design. It utilizes 30 AWG 7 strand wire, which is color coded with PTFE insulation. The connector measures 10 inches in length and includes 1.0 captive jackscrews for secure attachment. This product is compliant with RoHS standards, making it suitable for environmentally conscious applications. Its robust construction and specific design make it ideal for various electronic projects requiring reliable connectivity.

Suppliers

Company
Product
Description
Supplier Links
Ssm009Pc2Dc010N = Wdualobe Rohs Compliant Nanonics - Te Connectivity - 08H4150 - Newark, An Avnet Company
Chicago, IL, United States
Ssm009Pc2Dc010N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
08H4150
Ssm009Pc2Dc010N = Wdualobe Rohs Compliant Nanonics - Te Connectivity 08H4150
SSM009PC2DC010N = WDUALOBE ROHS COMPLIANT: YES

SSM009PC2DC010N = WDUALOBE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4150
Product Name Ssm009Pc2Dc010N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Micro Power - G881A20001TEU - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Geometry Right Angle
Voltage Rating 250 volts
View Details
4 suppliers