Anderson Power Products Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG 1384-BK

Description
Powerpole® PP180 Silver Plated Wire Contacts, 4 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175
Request a Quote
Description
Powerpole® PP180 Silver Plated Wire Contacts, 4 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Powerpole® PP180 contact, part number 1384-BK, is a silver-plated copper contact designed for use with 4 AWG (21.1 mm²) wire, rated for 260 amps in a panel mount receptacle to plug configuration, with a UL voltage rating of 600 V AC/DC. It features a high mating force of 170 lbf (756 N) and operates between -20°C and 105°C. The contact meets UL94 V-0 flammability standards and supports up to 10,000 mating cycles. It is compatible with the SPEC Pak® High Power connector system, which provides IP68 environmental sealing and accepts Powerpole® housings in a user-configurable arrangement.

Datasheet Summary
Powered by GS/AI

The Powerpole® PP180 contact, part number 1384-BK, is a silver-plated copper contact designed for use with 4 AWG (21.1 mm²) wire, rated for 260 amps in a panel mount receptacle to plug configuration, with a UL voltage rating of 600 V AC/DC. It features a high mating force of 170 lbf (756 N) and operates between -20°C and 105°C. The contact meets UL94 V-0 flammability standards and supports up to 10,000 mating cycles. It is compatible with the SPEC Pak® High Power connector system, which provides IP68 environmental sealing and accepts Powerpole® housings in a user-configurable arrangement.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG
1384-BK
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG 1384-BK
Powerpole® PP180 Silver Plated Wire Contacts, 4 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175

Powerpole® PP180 Silver Plated Wire Contacts, 4 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1384-BK
Contacts 1384-BK
PP180-CNT-#4 AWG (B00374P8)

PP180-CNT-#4 AWG (B00374P8)

Buy Now
Blade Type Power Connector Contacts - 2243-1384-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1384-BK-ND
Blade Type Power Connector Contacts 2243-1384-BK-ND
Blade Contact 4 AWG Crimp Non-Gendered Silver

Blade Contact 4 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Contact, 4Awg, Crimp; Product Range Anderson Power Products - 79C4322 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 4Awg, Crimp; Product Range Anderson Power Products
79C4322
Contact, 4Awg, Crimp; Product Range Anderson Power Products 79C4322
CONTACT, 4AWG, CRIMP; Product Range:PP180, SB175 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Contact Plating:Silver Plated Contacts; For Use With:PP180 Powerpole Connectors RoHS Compliant: Yes

CONTACT, 4AWG, CRIMP; Product Range:PP180, SB175 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Contact Plating:Silver Plated Contacts; For Use With:PP180 Powerpole Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
4GA Connector Contact SB 175 Series Anderson 1384-BK ANDERSON 1384-BK - 95-1384-BK - Utmel Electronic Limited
Hong Kong, China
4GA Connector Contact SB 175 Series Anderson 1384-BK ANDERSON 1384-BK
95-1384-BK
4GA Connector Contact SB 175 Series Anderson 1384-BK ANDERSON 1384-BK 95-1384-BK
4GA Connector Contact SB 175 Series Anderson 1384-BK ANDERSON 1384-BK

4GA Connector Contact SB 175 Series Anderson 1384-BK ANDERSON 1384-BK

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1384-BK 1384-BK 2243-1384-BK-ND 79C4322 95-1384-BK
Product Name Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG Contacts Blade Type Power Connector Contacts Contact, 4Awg, Crimp; Product Range Anderson Power Products 4GA Connector Contact SB 175 Series Anderson 1384-BK ANDERSON 1384-BK
Mounting Inline, Panel/Bulkhead Cable
Unlock Full Specs
to access all available technical data

Similar Products