SCHURTER Inc Power Entry Modules (PEM) 3-100-406

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3331-ND
Power Entry Modules (PEM) 486-3331-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Iec Power Connector, C13A Socket, 15A; Iec Connector Type Schurter - 48AC2078 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C13A Socket, 15A; Iec Connector Type Schurter
48AC2078
Iec Power Connector, C13A Socket, 15A; Iec Connector Type Schurter 48AC2078
IEC POWER CONNECTOR, C13A SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In, Flange Mount; Product Range:6600-5 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C13A SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In, Flange Mount; Product Range:6600-5 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3331-ND 48AC2078
Product Name Power Entry Modules (PEM) Iec Power Connector, C13A Socket, 15A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Coaxial Adapters - NASS-A - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details