TE Connectivity Slide Switches 4-1825010-2

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 4-1825010-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
4-1825010-2
Slide Switches 4-1825010-2
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2.79 MM  [.11 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Six Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 6
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]
  • Product Width : 7.37 MM  [.29 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Other


  • Grade : Telecom

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Type : Slide
  • Leg Style : Gull Wing

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now
Slide Switches - 4-1825010-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
4-1825010-2-ND
Slide Switches 4-1825010-2-ND
Slide Switch 6PDT Surface Mount

Slide Switch 6PDT Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
4-1825010-2
Switches - Slide Switches 4-1825010-2
SWITCH SLIDE 6PDT 300MA 115V

SWITCH SLIDE 6PDT 300MA 115V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
4-1825010-2
Slide Switches 4-1825010-2
Slide Switches 6PDT SLIDE SWITCH

Slide Switches 6PDT SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 4-1825010-2 4-1825010-2-ND 4-1825010-2 4-1825010-2
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switches
Agency Approvals UL Listed
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Surface Mount Technology; Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Slide Switches - 1825256-6 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
5 suppliers
Slide Switches - 1825204-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - MSS1200RG-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers