TE Connectivity SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.044A (COIL), 18VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT SR6V6K18

Description
SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.044A (COIL), 18VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT
Request a Quote Datasheet
Description
SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.044A (COIL), 18VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.044A (COIL), 18VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT - SR6V6K18 - ASAP Semiconductor LLC
Anaheim, CA, United States
SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.044A (COIL), 18VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT
SR6V6K18
SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.044A (COIL), 18VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT SR6V6K18
SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.044A (COIL), 18VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT

SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.044A (COIL), 18VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT

Supplier's Site
Power Relay, 4Pst-No/dpst-Nc, 8A, 250Vac; Contact Configuration Schrack Te Connectivity - 13AC1829 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pst-No/dpst-Nc, 8A, 250Vac; Contact Configuration Schrack Te Connectivity
13AC1829
Power Relay, 4Pst-No/dpst-Nc, 8A, 250Vac; Contact Configuration Schrack Te Connectivity 13AC1829
POWER RELAY, 4PST-NO/DPST-NC, 8A, 250VAC; Contact Configuration:4PST-N O, DPST-NC; Coil Voltage:18VDC; Contact Current:8A; Product Range:SR6 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, 4PST-NO/DPST-NC, 8A, 250VAC; Contact Configuration:4PST-NO, DPST-NC; Coil Voltage:18VDC; Contact Current:8A; Product Range:SR6 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Safety Relays High Voltage Relays
Product Number SR6V6K18 13AC1829
Product Name SPECIAL RELAY-SAFETY RELAY, 6PST, MOMENTARY, 0.044A (COIL), 18VDC (COIL), 800mW (COIL), THROUGH HOLE-STRAIGHT MOUNT Power Relay, 4Pst-No/dpst-Nc, 8A, 250Vac; Contact Configuration Schrack Te Connectivity
Channels Single Throw
Mounting PCBoard PCBoard; Through Hole
Features Latching
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Power, Dpdt, 240Vac, 8A, Tht; Contact Configuration Finder - 08X7113 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details