General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Win Source Part Number: 1237296-G5Q-1A4 DC12
Category: Relays>Power Relays, Over 2 Amps
Series: G5Q
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy
Standard Package: 500
Coil Resistance: 720 Ohms
Coil Current: 16.7 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
HTSUS: 8536.41.0050
Mfr: Omron Electronics Inc-EMC Div
Other Names: G5Q1A4DC12,Z223,G5QN
Base Product Number: G5Q
POWER RELAY, SPST-NO, 10A, 125VAC, TH; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | Z223-ND | 1237296-G5Q-1A4 DC12 | 17C6930 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 10A, 125Vac, Th; Contact Configuration Omron Electronic Components |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 221 F (-40 to 105 C) |