TE Connectivity Through Hole Resistors SQMW76R8J

Description
TE Connectivity SQMW76R8J Resistor
Request a Quote Datasheet
Description
TE Connectivity SQMW76R8J Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7536711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7536711P
Through Hole Resistors 7536711P
TE Connectivity SQMW76R8J Resistor

TE Connectivity SQMW76R8J Resistor

Supplier's Site
Through Hole Resistors - 7536711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7536711
Through Hole Resistors 7536711
TE Connectivity SQMW76R8J Resistor

TE Connectivity SQMW76R8J Resistor

Supplier's Site
Through Hole Resistors - 1643746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643746
Through Hole Resistors 1643746
TE Connectivity SQMW76R8J Resistor

TE Connectivity SQMW76R8J Resistor

Supplier's Site
7W 500V Resistor - 53-SQMW76R8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W 500V Resistor
53-SQMW76R8J
7W 500V Resistor 53-SQMW76R8J
7W 6.8R Wirewound Resistor, 5% Tol, 500V, Radial Mount Product overview: SQMW76R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW76R8J can be used for catalog matching and distributor lookup.

7W 6.8R Wirewound Resistor, 5% Tol, 500V, Radial Mount Product overview: SQMW76R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW76R8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SQM7 6R8 5% ( WIRE ) ( CGS ) - SQMW76R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 6R8 5% ( WIRE ) ( CGS )
SQMW76R8J
Fixed Resistors; SQM7 6R8 5% ( WIRE ) ( CGS ) SQMW76R8J
Fixed Resistors; SQM7 6R8 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM7 6R8 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - A103698-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A103698-ND
Through Hole Resistors A103698-ND
6.8 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

6.8 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7536711P 7536711 53-SQMW76R8J SQMW76R8J A103698-ND
Product Name Through Hole Resistors Through Hole Resistors 7W 500V Resistor Fixed Resistors; SQM7 6R8 5% ( WIRE ) ( CGS ) Through Hole Resistors
Mounting / Packaging ThroughHole ThroughHole Radial
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Power Rating 7 watts 7 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Wire wound WIRE WOUND Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details