Fixed Resistor, Metal Oxide Film, 5W, 12000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR512KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 12000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 12000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR512KJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQM5 12K 5% ( METAL FILM ) ( CGS )
12 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQMR512KJ | SQMR512KJ | A137344-ND |
| Product Name | Through-Hole 5W 12000ohm Resistor | Fixed Resistors; SQM5 12K 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors |
| Resistance Range | 12000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Technology / Construction | MetalFilm | MetalOxide | |
| Configuration | Single Resistor |