TE Connectivity NTC Thermistors SP44909X-18

Description
Dimensions Lead Wire Length : 1000 MM  [39.37 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 1000 MM  [39.37 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - SP44909X-18 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
SP44909X-18
NTC Thermistors SP44909X-18
Dimensions Lead Wire Length : 1000 MM  [39.37 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 30

Dimensions


  • Lead Wire Length : 1000 MM  [39.37 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3943

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC  [194 DEGF ]
  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
  • Resistance (at 25°C) (KOHM) : 30
Buy Now Datasheet
NTC Thermistors - 223-SP44909X-18-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-SP44909X-18-ND
NTC Thermistors 223-SP44909X-18-ND
44909X GSFC 311P18-09A101

44909X GSFC 311P18-09A101

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number SP44909X-18 223-SP44909X-18-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-1273-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 2252 ohms
View Details
NTC Thermistors - GA10K3A1ID - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Discrete NTC - 11029032-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 2252 ohms
View Details
Thermistors - 1624340-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details