TE Connectivity NTC Thermistors GA10K3A739LEVB

Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM  [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.54 MM  [.095 INCH ] Product Height : 2.54 MM  [.1 INCH ] Product Length : 3.5 MM  [.138 INCH ] Product Width : 2.54 MM  [.1 INCH ] Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : 1 Usage Conditions Operating Temperature (Max) : 115 DEGC  [239 DEGF ] Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM  [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.54 MM  [.095 INCH ] Product Height : 2.54 MM  [.1 INCH ] Product Length : 3.5 MM  [.138 INCH ] Product Width : 2.54 MM  [.1 INCH ] Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : 1 Usage Conditions Operating Temperature (Max) : 115 DEGC  [239 DEGF ] Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K3A739LEVB - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K3A739LEVB
NTC Thermistors GA10K3A739LEVB
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 50.8 MM  [2 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.54 MM  [.095 INCH ] Product Height : 2.54 MM  [.1 INCH ] Product Length : 3.5 MM  [.138 INCH ] Product Width : 2.54 MM  [.1 INCH ] Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .88 Tolerance β-Value (PCT) : 1 Usage Conditions Operating Temperature (Max) : 115 DEGC  [239 DEGF ] Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 10

Body Features


  • Lead Wire Conductor Type : Tinned Copper Alloy Solid

Dimensions


  • Lead Wire Length : 50.8 MM  [2 INCH ]
  • Lead Wire Size (AWG) : 30
  • Product Diameter : 2.54 MM  [.095 INCH ]
  • Product Height : 2.54 MM  [.1 INCH ]
  • Product Length : 3.5 MM  [.138 INCH ]
  • Product Width : 2.54 MM  [.1 INCH ]

Product Type Features


  • β-Value (0/50) (K) : 3892
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .88
  • Tolerance β-Value (PCT) : 1

Usage Conditions


  • Operating Temperature (Max) : 115 DEGC  [239 DEGF ]
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-GA10K3A739LEVB-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA10K3A739LEVB-ND
NTC Thermistors 223-GA10K3A739LEVB-ND
ESAD-ESA DISCRETE-400601306B

ESAD-ESA DISCRETE-400601306B

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number GA10K3A739LEVB 223-GA10K3A739LEVB-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -55 to 115 C (-67 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11027286-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
NTC Thermistors - GA10K3MRBD1 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Discrete NTC - 11030528-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 100000 ohms
View Details
NTC Thermistors - 11031947-00 - TE Connectivity
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
View Details