TE Connectivity NTC Thermistors SP44908X-26

Description
Dimensions Lead Wire Length : 1000 MM  [39.37 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 1000 MM  [39.37 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - SP44908X-26 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
SP44908X-26
NTC Thermistors SP44908X-26
Dimensions Lead Wire Length : 1000 MM  [39.37 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Lead Wire Length : 1000 MM  [39.37 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3694

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.4

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-SP44908X-26-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-SP44908X-26-ND
NTC Thermistors 223-SP44908X-26-ND
44908X GSFC 311P18-08A101

44908X GSFC 311P18-08A101

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number SP44908X-26 223-SP44908X-26-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -55 to 70 C (-67 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA10K3A1AM - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Discrete NTC - GA10KF3435DPGS - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 250 C (-40 to 482 F)
Resistance (@25°C) 10000 ohms
View Details