TE Connectivity NTC Thermistors SP44908X-2

Description
Dimensions Lead Wire Length : 300 MM  [11.811 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 300 MM  [11.811 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - SP44908X-2 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
SP44908X-2
NTC Thermistors SP44908X-2
Dimensions Lead Wire Length : 300 MM  [11.811 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Lead Wire Length : 300 MM  [11.811 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3694

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.4

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-SP44908X-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-SP44908X-2-ND
NTC Thermistors 223-SP44908X-2-ND
44908X GSFC 311P18-08T30R

44908X GSFC 311P18-08T30R

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number SP44908X-2 223-SP44908X-2-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -55 to 70 C (-67 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11028730-00 - TE Connectivity
Specs
Temperature Range -80 to 75 C (-112 to 167 F)
View Details
Discrete NTC - GA10KF3450DPHFN - TE Connectivity
Specs
Temperature Range -40 to 300 C (-40 to 572 F)
Resistance (@25°C) 10000 ohms
Length 1.1 inch (28 mm)
View Details
NTC Thermistors - GA10KF3977DPHFN - TE Connectivity
Specs
Temperature Range -40 to 300 C (-40 to 572 F)
View Details