TE Connectivity
Discrete NTC
SP44907X-16
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 1000
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8
Signal Characteristics Beta 25/85 Value (K) : 3694
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 90 Maximum Temperature : 90 DEGC [194 DEGF ] Resistance (at 25°C) (KOHM) : 10 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Request a Quote
Email Supplier
Datasheet
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 1000
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8
Signal Characteristics Beta 25/85 Value (K) : 3694
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 90 Maximum Temperature : 90 DEGC [194 DEGF ] Resistance (at 25°C) (KOHM) : 10 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 1000
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8
Signal Characteristics Beta 25/85 Value (K) : 3694
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 90 Maximum Temperature : 90 DEGC [194 DEGF ] Resistance (at 25°C) (KOHM) : 10 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 1000
Product Type Features
- Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor
- Tolerance β-Value (PCT) : ±0.8
Signal Characteristics
- Beta 25/85 Value (K) : 3694
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -55 - 90
- Maximum Temperature : 90 DEGC [194 DEGF ]
- Resistance (at 25°C) (KOHM) : 10
- Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
SP44907X-16 |
|
Product Name
|
Discrete NTC |
|
Coating
|
Epoxy
|
Unlock Full Specs
to access all available technical data
Similar Products
Coating
Epoxy
Temperature Range
-40 to 100 C (-40 to 212 F)
Resistance (@25°C)
100000 ohms
View Details
Temperature Range
-80 to 75 C (-112 to 167 F)
View Details
2 suppliers
Package / Electrode Type
Chip/Surface
Thermal Time Constant
1 sec, in air
Length
0.0945 inch (2.4 mm)
View Details
3 suppliers