TE Connectivity NTC Thermistors SP44903X-13

Description
Dimensions Lead Wire Length : 760 MM  [29.921 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 3
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 760 MM  [29.921 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - SP44903X-13 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
SP44903X-13
NTC Thermistors SP44903X-13
Dimensions Lead Wire Length : 760 MM  [29.921 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 3

Dimensions


  • Lead Wire Length : 760 MM  [29.921 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3987

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC  [194 DEGF ]
  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
  • Resistance (at 25°C) (KOHM) : 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number SP44903X-13
Product Name NTC Thermistors
Temperature Range -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA1K7A1 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Thermistors - 1624348-2 - TE Connectivity
Specs
Resistance (@25°C) 15000 ohms
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 93K4040 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 5000 ohms
View Details