TE Connectivity NTC Thermistors 20012616-00

Description
Dimensions Lead Wire Length : 2000 MM  [78.74 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3664 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -60 - 125 DEGC  [-76 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 15
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 2000 MM  [78.74 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3664 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -60 - 125 DEGC  [-76 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 20012616-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
20012616-00
NTC Thermistors 20012616-00
Dimensions Lead Wire Length : 2000 MM  [78.74 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3664 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -60 - 125 DEGC  [-76 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 15

Dimensions


  • Lead Wire Length : 2000 MM  [78.74 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3664

Product Type Features


  • NTC Sensor Type : Glass Encapsulated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± 1

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -60 - 125 DEGC  [-76 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 15
Buy Now Datasheet
NTC Thermistors - 223-20012616-00-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-20012616-00-ND
NTC Thermistors 223-20012616-00-ND
SATELLITE(LEO) PROBE, SURFACE MO

SATELLITE(LEO) PROBE, SURFACE MO

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number 20012616-00 223-20012616-00-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -60 to 125 C (-76 to 257 F) -60 to 125 C (-76 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11026887-00 - TE Connectivity
Specs
Temperature Range -55 to 70 C (-67 to 158 F)
View Details
Discrete NTC - GA10KF3435DPGS - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 250 C (-40 to 482 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - 11030162-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details