TE Connectivity Chip Resistor - Surface Mount SMW791RJT

Description
91 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
91 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW791RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW791RJTCT-ND
Chip Resistor - Surface Mount 1712-SMW791RJTCT-ND
91 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

91 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW791RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW791RJTTR-ND
Chip Resistor - Surface Mount 1712-SMW791RJTTR-ND
91 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

91 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 91R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0621
Res, 91R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0621
RES, 91R, 5%, 7W, WIREWOUND, SMD; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 91R, 5%, 7W, WIREWOUND, SMD; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0622
Res, 91R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0622
RES, 91R, 5%, 7W, WIREWOUND, SMD; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 91R, 5%, 7W, WIREWOUND, SMD; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:SMW Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW791RJTCT-ND 92AH0621
Product Name Chip Resistor - Surface Mount Res, 91R, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1582FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details