TE Connectivity Chip Resistor - Surface Mount SMW5R15JT

Description
150 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131843TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131843TR-ND
Chip Resistor - Surface Mount A131843TR-ND
150 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

150 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131843CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131843CT-ND
Chip Resistor - Surface Mount A131843CT-ND
150 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

150 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - A131843DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131843DKR-ND
Chip Resistor - Surface Mount A131843DKR-ND
150 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

150 mOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
SMD 5W 0.15ohm Resistor - 52-SMW5R15JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 0.15ohm Resistor
52-SMW5R15JT
SMD 5W 0.15ohm Resistor 52-SMW5R15JT
RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 0.15ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW5R15JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.15ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R15JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 0.15ohm, SURFACE MOUNT, 5329, CHIP, ROHS COMPLIANT Product overview: SMW5R15JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.15ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMW5R15JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SMW5 R15 5% ( CGS ) - SMW5R15JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SMW5 R15 5% ( CGS )
SMW5R15JT
Fixed Resistors; SMW5 R15 5% ( CGS ) SMW5R15JT
Fixed Resistors; SMW5 R15 5% ( CGS )

Fixed Resistors; SMW5 R15 5% ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A131843TR-ND 52-SMW5R15JT SMW5R15JT
Product Name Chip Resistor - Surface Mount SMD 5W 0.15ohm Resistor Fixed Resistors; SMW5 R15 5% ( CGS )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers