TE Connectivity Antennas SMS69273-91NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Primary Application : Cellular, ISM Wireless Application : ISM, Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 806, 2500 - 2690, 925 - 960, 2110 - 2170, 1710 - 1885, 1920 - 1980, 824 - 894 Frequency Category : 698 - 2700 Gain (Max) (DB) : .8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Primary Application : Cellular, ISM Wireless Application : ISM, Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 806, 2500 - 2690, 925 - 960, 2110 - 2170, 1710 - 1885, 1920 - 1980, 824 - 894 Frequency Category : 698 - 2700 Gain (Max) (DB) : .8 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - SMS69273-91NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Primary Application : Cellular, ISM Wireless Application : ISM, Cellular Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 806, 2500 - 2690, 925 - 960, 2110 - 2170, 1710 - 1885, 1920 - 1980, 824 - 894 Frequency Category : 698 - 2700 Gain (Max) (DB) : .8 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .91 M  [2.99 FT ]

Industry Standards


  • Primary Application : Cellular, ISM
  • Wireless Application : ISM, Cellular

Mechanical Attachment


  • Mounting Type : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 806, 2500 - 2690, 925 - 960, 2110 - 2170, 1710 - 1885, 1920 - 1980, 824 - 894
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : .8
  • Peak Gain (DBI) : 0 < 3
Buy Now
RF Antennas - 994-1099-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1099-ND
RF Antennas 994-1099-ND
700MHz, 850MHz, 900MHz, 1.8, 1.9GHz, 2.1GHz, 2.6GHz AWS, DCS, GSM, LTE, MDS, UMTS Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0.8dBi, 0.2dBi N Type Female Panel Mount

700MHz, 850MHz, 900MHz, 1.8, 1.9GHz, 2.1GHz, 2.6GHz AWS, DCS, GSM, LTE, MDS, UMTS Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0.8dBi, 0.2dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - SMS69273-91NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SMS69273-91NF
RF Antennas SMS69273-91NF
700MHz, 850MHz, 900MHz, 1.8, 1.9GHz, 2.1GHz, 2.6GHz AWS, DCS, GSM, LTE, MDS, UMTS Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0.8dBi, 0.2dBi N Type Female Panel Mount

700MHz, 850MHz, 900MHz, 1.8, 1.9GHz, 2.1GHz, 2.6GHz AWS, DCS, GSM, LTE, MDS, UMTS Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0.8dBi, 0.2dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number SMS69273-91NF 994-1099-ND SMS69273-91NF
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; ISM, Cellular Cellular or PCS Terminal; Modem or Wireless Network; AWS, DCS, GSM, LTE, MDS, UMTS AWS, DCS, GSM, LTE, MDS, UMTS
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2690.0 MHz 700.0 to 2600.0 MHz
Gain 0.0 to 3 dB 0.2000 to 0.8000 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 2108793-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, ISM, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers