TE Connectivity Metal Film Resistors - SMD SMF3 47K 5% SMF347KJT

Description
Metal Film Resistors - SMD SMF3 47K 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF3 47K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF3 47K 5% - SMF347KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 47K 5%
SMF347KJT
Metal Film Resistors - SMD SMF3 47K 5% SMF347KJT
Metal Film Resistors - SMD SMF3 47K 5%

Metal Film Resistors - SMD SMF3 47K 5%

Supplier's Site
Chip Resistor - Surface Mount - A103572DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103572DKR-ND
Chip Resistor - Surface Mount A103572DKR-ND
47 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

47 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103572TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103572TR-ND
Chip Resistor - Surface Mount A103572TR-ND
47 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

47 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103572CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103572CT-ND
Chip Resistor - Surface Mount A103572CT-ND
47 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

47 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 47K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity - 46AK9461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity
46AK9461
Res, 47K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity 46AK9461
RES, 47K, 0.1%, 3W, 4122, METAL FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

RES, 47K, 0.1%, 3W, 4122, METAL FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity - 18R9110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity
18R9110
Res, 47K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity 18R9110
RES, 47K, 0.1%, 3W, 4122, METAL FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

RES, 47K, 0.1%, 3W, 4122, METAL FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SMF347KJT A103572DKR-ND 46AK9461
Product Name Metal Film Resistors - SMD SMF3 47K 5% Chip Resistor - Surface Mount Res, 47K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details