TE Connectivity Metal Film Resistors - SMD 390Ohm 3W 100PPM SMF3390RJT

Description
Metal Film Resistors - SMD 390Ohm 3W 100PPM
Request a Quote Datasheet
Description
Metal Film Resistors - SMD 390Ohm 3W 100PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD 390Ohm 3W 100PPM - SMF3390RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 390Ohm 3W 100PPM
SMF3390RJT
Metal Film Resistors - SMD 390Ohm 3W 100PPM SMF3390RJT
Metal Film Resistors - SMD 390Ohm 3W 100PPM

Metal Film Resistors - SMD 390Ohm 3W 100PPM

Supplier's Site
SMD 3W 500V Resistor - 52-SMF3390RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 500V Resistor
52-SMF3390RJT
SMD 3W 500V Resistor 52-SMF3390RJT
SMD Power Resistor 390R 5% 3W 500V Metal Film Product overview: SMF3390RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3390RJT can be used for catalog matching and distributor lookup.

SMD Power Resistor 390R 5% 3W 500V Metal Film Product overview: SMF3390RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3390RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103568TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103568TR-ND
Chip Resistor - Surface Mount A103568TR-ND
390 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

390 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103568CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103568CT-ND
Chip Resistor - Surface Mount A103568CT-ND
390 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

390 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103568DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103568DKR-ND
Chip Resistor - Surface Mount A103568DKR-ND
390 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

390 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMF3390RJT 52-SMF3390RJT A103568TR-ND
Product Name Metal Film Resistors - SMD 390Ohm 3W 100PPM SMD 3W 500V Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122
Power Rating 3 watts 3 watts
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD275GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details