TE Connectivity SMD 3A Circuit Protection Fuse SMDC300F/24-2

Description
PTC Resettable Fuse 3A 24VDC SMD Tape & Reel Product overview: SMDC300F/24-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMDC300F/24-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PTC Resettable Fuse 3A 24VDC SMD Tape & Reel Product overview: SMDC300F/24-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMDC300F/24-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMDC300F/24 is a surface mount resettable PPTC device offering overcurrent protection in a 7.70 mm x 5.30 mm 2920 footprint. It has a hold current of 3.00 A, a trip current of 6.00 A, and a maximum continuous voltage rating of 24 VDC. The device can withstand a maximum fault current of 40 A and dissipates 1.70 W in the tripped state. Its minimum resistance at 20°C is 0.015 Ω, with a maximum resistance of 0.072 Ω one hour post-trip. It meets ANSI/J-STD-002 soldering standards and is RoHS compliant. Agency approvals include UL, CSA, and TÜV. The part is supplied in tape and reel packaging with a standard quantity of 4,000 per reel.

Datasheet Summary
Powered by GS/AI

The SMDC300F/24 is a surface mount resettable PPTC device offering overcurrent protection in a 7.70 mm x 5.30 mm 2920 footprint. It has a hold current of 3.00 A, a trip current of 6.00 A, and a maximum continuous voltage rating of 24 VDC. The device can withstand a maximum fault current of 40 A and dissipates 1.70 W in the tripped state. Its minimum resistance at 20°C is 0.015 Ω, with a maximum resistance of 0.072 Ω one hour post-trip. It meets ANSI/J-STD-002 soldering standards and is RoHS compliant. Agency approvals include UL, CSA, and TÜV. The part is supplied in tape and reel packaging with a standard quantity of 4,000 per reel.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3A Circuit Protection Fuse
150-SMDC300F/24-2
SMD 3A Circuit Protection Fuse 150-SMDC300F/24-2
PTC Resettable Fuse 3A 24VDC SMD Tape & Reel Product overview: SMDC300F/24-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMDC300F/24-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 3A 24VDC SMD Tape & Reel Product overview: SMDC300F/24-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMDC300F/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 150-SMDC300F/24-2
Product Name SMD 3A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-1240-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers