TE Connectivity ™ SMD 1.8A 33V 40A Circuit Protection Fuse SMD185F-2

Description
PTC Resettable Fuse, 1.8A Hold, 33V, 40A Max, SMD/SMT, 3425 Product overview: SMD185F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 33V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.8A, 33V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD185F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 1.8A Hold, 33V, 40A Max, SMD/SMT, 3425 Product overview: SMD185F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 33V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.8A, 33V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD185F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.8A 33V 40A Circuit Protection Fuse
150-SMD185F-2
SMD 1.8A 33V 40A Circuit Protection Fuse 150-SMD185F-2
PTC Resettable Fuse, 1.8A Hold, 33V, 40A Max, SMD/SMT, 3425 Product overview: SMD185F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 33V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.8A, 33V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD185F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1.8A Hold, 33V, 40A Max, SMD/SMT, 3425 Product overview: SMD185F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 33V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.8A, 33V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD185F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;1.85A;Sz 3425;Dims 0.37x0.264x0.118
Fort Worth, TX, USA
Fuse;Resettable;1.85A;Sz 3425;Dims 0.37x0.264x0.118";SMT;33VDC;DCR 0.165 Ohms
70059916
Fuse;Resettable;1.85A;Sz 3425;Dims 0.37x0.264x0.118";SMT;33VDC;DCR 0.165 Ohms 70059916
Tyco Electronics' PolySwitch™ surface-mount devices are the preferred circuit protection method for computer, consumer, multimedia, portable and automotive electronics applications. Size 8763 mm/3465 mils Benefits: Smaller Size Saves Board Space and Cost Many Product Choices Give Engineers More Design Flexibility Assists in Meeting Regulatory Requirements Higher Voltage Ratings Allow Use in New Applications Features: Broadest Range of Resettable Devices in the Industry Small Footprint Fast Time-to-Trip Low Resistance Applications: Computer Portable Electronics Multimedia Game Machines Telephony and Broadband Mobile Phones Automotive Industrial Controls Battery

Tyco Electronics' PolySwitch™ surface-mount devices are the preferred circuit protection method for computer, consumer, multimedia, portable and automotive electronics applications.

  • Size 8763 mm/3465 mils
    Benefits:
  • Smaller Size Saves Board Space and Cost
  • Many Product Choices Give Engineers More Design Flexibility
  • Assists in Meeting Regulatory Requirements
  • Higher Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Resettable Devices in the Industry
  • Small Footprint
  • Fast Time-to-Trip
  • Low Resistance
    Applications:
  • Computer
  • Portable Electronics
  • Multimedia
  • Game Machines
  • Telephony and Broadband
  • Mobile Phones
  • Automotive
  • Industrial Controls
  • Battery
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 150-SMD185F-2 70059916
Product Name SMD 1.8A 33V 40A Circuit Protection Fuse Fuse;Resettable;1.85A;Sz 3425;Dims 0.37x0.264x0.118";SMT;33VDC;DCR 0.165 Ohms
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers