The SMD075F/60 is a surface-mount resettable fuse rated for 60V DC and a hold current of 0.75A, designed for overcurrent protection in applications such as telecom, automotive, and industrial controls. It features a 7555mm (2920 mils) case size with dimensions of 3.10mm by 2.30mm by 5.10mm and is marked with '075F'. The device is RoHS and ELV compliant, halogen-free, and carries UL, CSA, and TÜV agency recognition.
SMD 60V 750mA PTC Resettable Fuse, 2920 Case Product overview: SMD075F/60-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 750mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD075F/60-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-SMD075F/60-2 |
| Product Name | SMD 60V 750mA Circuit Protection Fuse |
| Approvals / Standards | RoHS |