TE Connectivity Chip Resistor - Surface Mount SMA-Q0102FTDL21R5

Description
MELF SMA-Q 21R5 1% 50PPM 0102 0.
Request a Quote Datasheet
Description
MELF SMA-Q 21R5 1% 50PPM 0102 0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-Q0102FTDL21R5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-Q0102FTDL21R5TR-ND
Chip Resistor - Surface Mount 1712-SMA-Q0102FTDL21R5TR-ND
MELF SMA-Q 21R5 1% 50PPM 0102 0.

MELF SMA-Q 21R5 1% 50PPM 0102 0.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1712-SMA-Q0102FTDL21R5TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0102
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details